Vishay Intertechnology, Inc. Ceramic Capacitors WKP471MCPNZ0KR

Description
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP471MCPNZ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP471MCPNZ0KR-ND
Ceramic Capacitors WKP471MCPNZ0KR-ND
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WKP471MCPNZ0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP471MCPNZ0KR
Ceramic Capacitors WKP471MCPNZ0KR
CAP CER 470PF 760VAC Y5U RADIAL

CAP CER 470PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Wkp X760Y500Vac 470Pf ±20% K4000 E3 Vishay - 70K6550 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 470Pf ±20% K4000 E3 Vishay
70K6550
Wkp X760Y500Vac 470Pf ±20% K4000 E3 Vishay 70K6550
WKP X760Y500VAC 470PF ±20% K4000 e3

WKP X760Y500VAC 470PF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKP471MCPNZ0KR-ND WKP471MCPNZ0KR 70K6550
Product Name Ceramic Capacitors Ceramic Capacitors Wkp X760Y500Vac 470Pf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106HC5700KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers