Vishay Intertechnology, Inc. Ceramic Capacitors WKP470MCPDRUKR

Description
47pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
47pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP470MCPDRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP470MCPDRUKR-ND
Ceramic Capacitors WKP470MCPDRUKR-ND
47pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc

47pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 47Pf ±20% K1200 E3 Vishay - 70K6540 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 47Pf ±20% K1200 E3 Vishay
70K6540
Wkp X760Y500Vac 47Pf ±20% K1200 E3 Vishay 70K6540
WKP X760Y500VAC 47PF ±20% K1200 e3

WKP X760Y500VAC 47PF ±20% K1200 e3

Supplier's Site
Ceramic Capacitors - WKP470MCPDRUKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP470MCPDRUKR
Ceramic Capacitors WKP470MCPDRUKR
CAP CER 47PF 760VAC Y5S RADIAL

CAP CER 47PF 760VAC Y5S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKP470MCPDRUKR-ND 70K6540 WKP470MCPDRUKR
Product Name Ceramic Capacitors Wkp X760Y500Vac 47Pf ±20% K1200 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH120K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details