Vishay Intertechnology, Inc. Ceramic Capacitors WKP392MCPEJ0KR

Description
3900pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3900pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP392MCPEJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP392MCPEJ0KR-ND
Ceramic Capacitors WKP392MCPEJ0KR-ND
3900pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

3900pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 3,9Nf ±20% K4000 E3 Vishay - 70K6536 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 3,9Nf ±20% K4000 E3 Vishay
70K6536
Wkp X760Y500Vac 3,9Nf ±20% K4000 E3 Vishay 70K6536
WKP X760Y500VAC 3,9nF ±20% K4000 e3

WKP X760Y500VAC 3,9nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKP392MCPEJ0KR-ND 70K6536
Product Name Ceramic Capacitors Wkp X760Y500Vac 3,9Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021288 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers