3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
WKP X760Y500VAC 3,3nF ±20% K4000 e3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | WKP332MCPSLQKR-ND | 70K6530 |
| Product Name | Ceramic Capacitors | Wkp X760Y500Vac 3,3Nf ±20% K4000 E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | |
| WVDC | 760 volts |