Vishay Intertechnology, Inc. Ceramic Capacitors WKP331MCPQG0KR

Description
330pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
330pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP331MCPQG0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP331MCPQG0KR-ND
Ceramic Capacitors WKP331MCPQG0KR-ND
330pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

330pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 330Pf ±20% K4000 E3 Vishay - 70K6519 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 330Pf ±20% K4000 E3 Vishay
70K6519
Wkp X760Y500Vac 330Pf ±20% K4000 E3 Vishay 70K6519
WKP X760Y500VAC 330PF ±20% K4000 e3

WKP X760Y500VAC 330PF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - WKP331MCPQG0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP331MCPQG0KR
Ceramic Capacitors WKP331MCPQG0KR
CAP CER 330PF 760VAC Y5U RADIAL

CAP CER 330PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKP331MCPQG0KR-ND 70K6519 WKP331MCPQG0KR
Product Name Ceramic Capacitors Wkp X760Y500Vac 330Pf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Film Capacitors - 1855437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers