Vishay Intertechnology, Inc. Ceramic Capacitors WKP330MCPDRUKR

Description
33pF ±20% 760VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
33pF ±20% 760VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP330MCPDRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP330MCPDRUKR-ND
Ceramic Capacitors WKP330MCPDRUKR-ND
33pF ±20% 760VAC Ceramic Capacitor U2J Radial, Disc

33pF ±20% 760VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WKP330MCPDRUKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP330MCPDRUKR
Ceramic Capacitors WKP330MCPDRUKR
CAP CER 33PF 760VAC U2J RADIAL

CAP CER 33PF 760VAC U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number WKP330MCPDRUKR-ND WKP330MCPDRUKR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G220K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details