Vishay Intertechnology, Inc. Ceramic Capacitors WKP222MCPTH0KR

Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP222MCPTH0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP222MCPTH0KR-ND
Ceramic Capacitors WKP222MCPTH0KR-ND
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WKP222MCPTH0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP222MCPTH0KR
Ceramic Capacitors WKP222MCPTH0KR
CAP CER 2200PF 760VAC Y5U RADIAL

CAP CER 2200PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,2.2Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay - 70K6507 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
70K6507
Capacitor,ceramic,2.2Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay 70K6507
Capacitor,Ceramic,2. 2nF,400VDC,20-% Tol,20+% Tol,2E3-TC Code

Capacitor,Ceramic,2.2nF,400VDC,20-% Tol,20+% Tol,2E3-TC Code

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKP222MCPTH0KR-ND WKP222MCPTH0KR 70K6507
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,2.2Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers