Vishay Intertechnology, Inc. Ceramic Capacitors WKP222MCPERYKR

Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP222MCPERYKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP222MCPERYKR-ND
Ceramic Capacitors WKP222MCPERYKR-ND
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WKP222MCPERYKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP222MCPERYKR
Ceramic Capacitors WKP222MCPERYKR
CAP CER 2200PF 760VAC Y5U RADIAL

CAP CER 2200PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Vishay - 69AH3808 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Vishay
69AH3808
Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Vishay 69AH3808
SUPPRESSION CAP, 2200PF, CLASS X1/Y1 ROHS COMPLIANT: YES

SUPPRESSION CAP, 2200PF, CLASS X1/Y1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKP222MCPERYKR-ND WKP222MCPERYKR 69AH3808
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Capacitors - 1725986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details