2.2nF X1/Y1 Ceramic Capacitor, 760VAC, Y5U, Radial, 12.5mm Pitch Product overview: WKP222MCPEJ0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP222MCPEJ0KR can be used for catalog matching and distributor lookup.
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
CERAMIC CAPACITOR 2200PF 760V, K2000, 20%, RADIAL; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:12.5mm RoHS Compliant: Yes
CAP, 2200PF, 760VAC, 20%, Y5U; Capacitance:2200pF; Product Range:WKP Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
CAP CER 2200PF 760VAC Y5U RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-WKP222MCPEJ0KR | BC3236-ND | 70K6495 | 14AC7669 | WKP222MCPEJ0KR |
| Product Name | 2.2nF Capacitor | Ceramic Capacitors | Ceramic Capacitor 2200Pf 760V, K2000, 20%, Radial; Capacitance Vishay | Cap, 2200Pf, 760Vac, 20%, Y5U; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to ? C (-40 to ? F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF |