Vishay Intertechnology, Inc. Ceramic Capacitors WKP222KCPEF0KR

Description
2200pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP222KCPEF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP222KCPEF0KR-ND
Ceramic Capacitors WKP222KCPEF0KR-ND
2200pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 2,2Nf ±10% K4000 E3 Vishay - 70K6484 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 2,2Nf ±10% K4000 E3 Vishay
70K6484
Wkp X760Y500Vac 2,2Nf ±10% K4000 E3 Vishay 70K6484
WKP X760Y500VAC 2,2nF ±10% K4000 e3

WKP X760Y500VAC 2,2nF ±10% K4000 e3

Supplier's Site
Ceramic Capacitors - WKP222KCPEF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP222KCPEF0KR
Ceramic Capacitors WKP222KCPEF0KR
CAP CER 2200PF 760VAC Y5U RADIAL

CAP CER 2200PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKP222KCPEF0KR-ND 70K6484 WKP222KCPEF0KR
Product Name Ceramic Capacitors Wkp X760Y500Vac 2,2Nf ±10% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - CK06BX105M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers