Cap Ceramic Single Suppression X1/Y1 220pF 760VAC/500VAC Y5T 20% (8 X 6mm) Radial 12.5mm 125°C T/R Product overview: WKP221MCPERUKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP221MCPERUKR can be used for catalog matching and distributor lookup.
220pF ±20% 760VAC Ceramic Capacitor Y5T Radial, Disc
SUPPRESSION CAP, 220PF, CLASS X1/Y1 ROHS COMPLIANT: YES
CAP CER 220PF 760VAC Y5T RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-WKP221MCPERUKR | WKP221MCPERUKR-ND | 69AH3806 | WKP221MCPERUKR |
| Product Name | 220pF Capacitor | Ceramic Capacitors | Suppression Cap, 220Pf, Class X1/y1 Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF |