The Vishay Suppression Cap, part number 69AH3805, features a capacitance of 220 pF and is compliant with Class X1/Y1 standards. It is designed for use in applications such as across-the-line, line-by-pass, and antenna coupling. The capacitor operates at a rated voltage of 500 V_{AC} for Y1 and 760 V_{AC} for X1, with a temperature range of -40 °C to +125 °C. It is constructed with a ceramic dielectric and has a high reliability rating, meeting IEC 60384-14.4 safety standards. The capacitor is available with various lead styles and configurations, including straight or kinked leads with a lead spacing of 10.0 mm or 12.5 mm. The insulation resistance is rated at a minimum of 10,000 MΩ at 500 V_{DC}. This product is suitable for engineers looking for a reliable suppression capacitor for high-voltage applications.
220pF ±20% 760VAC Ceramic Capacitor Y5T Radial, Disc
CAP,CERAMIC,220PF,20
SUPPRESSION CAP, 220PF, CLASS X1/Y1 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WKP221MCPEF0KR-ND | 60-WKP221MCPEF0KR | 69AH3805 |
| Product Name | Ceramic Capacitors | 220PF Capacitor | Suppression Cap, 220Pf, Class X1/y1 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 760 volts |