Manufacturer: AMIS
Category: Optoelectronics - LED Character and Numeric
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | WKP152MCPEJ0KR |
| Product Name | Optoelectronics - LED Character and Numeric |