Vishay Intertechnology, Inc. Ceramic Capacitors WKP152MCPEH0KR

Description
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP152MCPEH0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP152MCPEH0KR-ND
Ceramic Capacitors WKP152MCPEH0KR-ND
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 1,5Nf ±20% K4000 E3 Vishay - 70K6468 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 1,5Nf ±20% K4000 E3 Vishay
70K6468
Wkp X760Y500Vac 1,5Nf ±20% K4000 E3 Vishay 70K6468
WKP X760Y500VAC 1,5nF ±20% K4000 e3

WKP X760Y500VAC 1,5nF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - WKP152MCPEH0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP152MCPEH0KR
Ceramic Capacitors WKP152MCPEH0KR
CAP CER 1500PF 760VAC Y5U RADIAL

CAP CER 1500PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKP152MCPEH0KR-ND 70K6468 WKP152MCPEH0KR
Product Name Ceramic Capacitors Wkp X760Y500Vac 1,5Nf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details