Cap Ceramic Single Suppression X1/Y1 150pF 760VAC/500VAC Y5T 20% (8 X 6mm) Radial 12.5mm 125°C Bulk Product overview: WKP151MCPEF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP151MCPEF0KR can be used for catalog matching and distributor lookup.
150pF ±20% 760VAC Ceramic Capacitor Y5T Radial, Disc
Win Source Part Number: 1351225-WKP151MCPEF0
Category: Capacitors - Ceramic Capacitors
Series: WKP
Package: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Safety
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 150 pF
Tolerance: ±20%
Voltage - Rated: 760VAC
Temperature Coefficient: Y5T
Ratings: X1, Y1
Lead Spacing: 0.492" (12.50mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/B
CAP CER 150PF 760VAC Y5T RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-WKP151MCPEF0KR | WKP151MCPEF0KR-ND | 1351225-WKP151MCPEF0KR | WKP151MCPEF0KR |
| Product Name | 150pF Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF |