Vishay Intertechnology, Inc. Ceramic Capacitors WKP151KCPEF0KR

Description
150pF ±10% 760VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 760VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP151KCPEF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP151KCPEF0KR-ND
Ceramic Capacitors WKP151KCPEF0KR-ND
150pF ±10% 760VAC Ceramic Capacitor Y5T Radial, Disc

150pF ±10% 760VAC Ceramic Capacitor Y5T Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 150Pf ±10% K2000 E3 Vishay - 70K6460 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 150Pf ±10% K2000 E3 Vishay
70K6460
Wkp X760Y500Vac 150Pf ±10% K2000 E3 Vishay 70K6460
WKP X760Y500VAC 150PF ±10% K2000 e3

WKP X760Y500VAC 150PF ±10% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKP151KCPEF0KR-ND 70K6460
Product Name Ceramic Capacitors Wkp X760Y500Vac 150Pf ±10% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details