Vishay Intertechnology, Inc. Ceramic Capacitors WKP102MCPERUKR

Description
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP102MCPERUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP102MCPERUKR-ND
Ceramic Capacitors WKP102MCPERUKR-ND
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Suppression Cap, 1000Pf, Class X1/y1 Rohs Compliant Vishay - 69AH3804 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, Class X1/y1 Rohs Compliant Vishay
69AH3804
Suppression Cap, 1000Pf, Class X1/y1 Rohs Compliant Vishay 69AH3804
SUPPRESSION CAP, 1000PF, CLASS X1/Y1 ROHS COMPLIANT: YES

SUPPRESSION CAP, 1000PF, CLASS X1/Y1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - WKP102MCPERUKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP102MCPERUKR
Ceramic Capacitors WKP102MCPERUKR
CAP CER 1000PF 760VAC Y5U RADIAL

CAP CER 1000PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKP102MCPERUKR-ND 69AH3804 WKP102MCPERUKR
Product Name Ceramic Capacitors Suppression Cap, 1000Pf, Class X1/y1 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1725701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details