Vishay Intertechnology, Inc. Ceramic Capacitors WKP102MCPDRUKR

Description
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP102MCPDRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP102MCPDRUKR-ND
Ceramic Capacitors WKP102MCPDRUKR-ND
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 1Nf ±20% K4000 E3 Vishay - 70K6443 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 1Nf ±20% K4000 E3 Vishay
70K6443
Wkp X760Y500Vac 1Nf ±20% K4000 E3 Vishay 70K6443
WKP X760Y500VAC 1nF ±20% K4000 e3

WKP X760Y500VAC 1nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKP102MCPDRUKR-ND 70K6443
Product Name Ceramic Capacitors Wkp X760Y500Vac 1Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details