Vishay Intertechnology, Inc. Ceramic Capacitors WKP102MCPDF0KR

Description
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP102MCPDF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP102MCPDF0KR-ND
Ceramic Capacitors WKP102MCPDF0KR-ND
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WKP102MCPDF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP102MCPDF0KR
Ceramic Capacitors WKP102MCPDF0KR
CAP CER 1000PF 760VAC Y5U RADIAL

CAP CER 1000PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Wkp X760Y500Vac 1Nf ±20% K4000 E3 Vishay - 70K6440 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 1Nf ±20% K4000 E3 Vishay
70K6440
Wkp X760Y500Vac 1Nf ±20% K4000 E3 Vishay 70K6440
WKP X760Y500VAC 1nF ±20% K4000 e3

WKP X760Y500VAC 1nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKP102MCPDF0KR-ND WKP102MCPDF0KR 70K6440
Product Name Ceramic Capacitors Ceramic Capacitors Wkp X760Y500Vac 1Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1727537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details