Vishay Intertechnology, Inc. Ceramic Capacitors WKP101MCPSLRKR

Description
100pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP101MCPSLRKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP101MCPSLRKR-ND
Ceramic Capacitors WKP101MCPSLRKR-ND
100pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WKP101MCPSLRKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP101MCPSLRKR
Ceramic Capacitors WKP101MCPSLRKR
CAP CER 100PF 760VAC Y5S RADIAL

CAP CER 100PF 760VAC Y5S RADIAL

Supplier's Site Datasheet
Wkp X760Y500Vac 100Pf ±20% K1500 E3 Vishay - 70K6437 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 100Pf ±20% K1500 E3 Vishay
70K6437
Wkp X760Y500Vac 100Pf ±20% K1500 E3 Vishay 70K6437
WKP X760Y500VAC 100PF ±20% K1500 e3

WKP X760Y500VAC 100PF ±20% K1500 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKP101MCPSLRKR-ND WKP101MCPSLRKR 70K6437
Product Name Ceramic Capacitors Ceramic Capacitors Wkp X760Y500Vac 100Pf ±20% K1500 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G270J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details