Vishay Intertechnology, Inc. Ceramic Capacitors WKP101MCPEB0KR

Description
100pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP101MCPEB0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP101MCPEB0KR-ND
Ceramic Capacitors WKP101MCPEB0KR-ND
100pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WKP101MCPEB0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP101MCPEB0KR
Ceramic Capacitors WKP101MCPEB0KR
CAP CER 100PF 760VAC Y5S RADIAL

CAP CER 100PF 760VAC Y5S RADIAL

Supplier's Site Datasheet
Wkp X760Y500Vac 100Pf ±20% K1500 E3 Vishay - 70K6430 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 100Pf ±20% K1500 E3 Vishay
70K6430
Wkp X760Y500Vac 100Pf ±20% K1500 E3 Vishay 70K6430
WKP X760Y500VAC 100PF ±20% K1500 e3

WKP X760Y500VAC 100PF ±20% K1500 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKP101MCPEB0KR-ND WKP101MCPEB0KR 70K6430
Product Name Ceramic Capacitors Ceramic Capacitors Wkp X760Y500Vac 100Pf ±20% K1500 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17AH1R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details