Vishay Intertechnology, Inc. Ceramic Capacitors WKP101MCPDF0KR

Description
100pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP101MCPDF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP101MCPDF0KR-ND
Ceramic Capacitors WKP101MCPDF0KR-ND
100pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 100Pf ±20% K1500 E3 Vishay - 70K6429 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 100Pf ±20% K1500 E3 Vishay
70K6429
Wkp X760Y500Vac 100Pf ±20% K1500 E3 Vishay 70K6429
WKP X760Y500VAC 100PF ±20% K1500 e3

WKP X760Y500VAC 100PF ±20% K1500 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKP101MCPDF0KR-ND 70K6429
Product Name Ceramic Capacitors Wkp X760Y500Vac 100Pf ±20% K1500 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers