Vishay Intertechnology, Inc. Ceramic Capacitors WKO681MCPSAHKR

Description
680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO681MCPSAHKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO681MCPSAHKR-ND
Ceramic Capacitors WKO681MCPSAHKR-ND
680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wko X440Y300Vac 680Pf ±20% K4000 E3 Vishay - 70K6425 - Newark, An Avnet Company
Chicago, IL, United States
Wko X440Y300Vac 680Pf ±20% K4000 E3 Vishay
70K6425
Wko X440Y300Vac 680Pf ±20% K4000 E3 Vishay 70K6425
WKO X440Y300VAC 680PF ±20% K4000 e3

WKO X440Y300VAC 680PF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO681MCPSAHKR-ND 70K6425
Product Name Ceramic Capacitors Wko X440Y300Vac 680Pf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details