680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Win Source Part Number: 1104673-WKO681MCPCF0
Category: Capacitors>Ceramic Capacitors
Series: WKO
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 1,500
Capacitance: 680 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/B
Cap Ceramic Single Suppression X1/Y2 680pF 440VAC/300VAC Y5U 20% (9 X 5mm) Radial 7.5mm 125°C Bulk Product overview: WKO681MCPCF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO681MCPCF0KR can be used for catalog matching and distributor lookup.
CAP CER 680PF 440VAC Y5U RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | WKO681MCPCF0KR-ND | 1104673-WKO681MCPCF0KR | 60-WKO681MCPCF0KR | WKO681MCPCF0KR |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 680pF Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 440 volts |