Vishay Intertechnology, Inc. Ceramic Capacitors WKO680MCPCD0KR

Description
68pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
68pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO680MCPCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO680MCPCD0KR-ND
Ceramic Capacitors WKO680MCPCD0KR-ND
68pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc

68pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 68Pf, 300V, K1200, 20%, Rad; Capacitance Vishay - 65K3963 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 68Pf, 300V, K1200, 20%, Rad; Capacitance Vishay
65K3963
Capacitor Ceramic 68Pf, 300V, K1200, 20%, Rad; Capacitance Vishay 65K3963
CAPACITOR CERAMIC 68PF, 300V, K1200, 20%, RAD; Capacitance:68pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 68PF, 300V, K1200, 20%, RAD; Capacitance:68pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO680MCPCD0KR-ND 65K3963
Product Name Ceramic Capacitors Capacitor Ceramic 68Pf, 300V, K1200, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details