Vishay Intertechnology, Inc. Ceramic Capacitors WKO472MCPDJ0KR

Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO472MCPDJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO472MCPDJ0KR-ND
Ceramic Capacitors WKO472MCPDJ0KR-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wko X440Y300Vac 4,7Nf ±20% K4000 E3 Vishay - 70K6407 - Newark, An Avnet Company
Chicago, IL, United States
Wko X440Y300Vac 4,7Nf ±20% K4000 E3 Vishay
70K6407
Wko X440Y300Vac 4,7Nf ±20% K4000 E3 Vishay 70K6407
WKO X440Y300VAC 4,7nF ±20% K4000 e3

WKO X440Y300VAC 4,7nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO472MCPDJ0KR-ND 70K6407
Product Name Ceramic Capacitors Wko X440Y300Vac 4,7Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G102J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details