Vishay Intertechnology, Inc. Ceramic Capacitors WKO472MCPCRUKR

Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO472MCPCRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO472MCPCRUKR-ND
Ceramic Capacitors WKO472MCPCRUKR-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wko X440Y300Vac 4,7Nf ±20% K4000 E3 Vishay - 70K6405 - Newark, An Avnet Company
Chicago, IL, United States
Wko X440Y300Vac 4,7Nf ±20% K4000 E3 Vishay
70K6405
Wko X440Y300Vac 4,7Nf ±20% K4000 E3 Vishay 70K6405
WKO X440Y300VAC 4,7nF ±20% K4000 e3

WKO X440Y300VAC 4,7nF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - WKO472MCPCRUKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKO472MCPCRUKR
Ceramic Capacitors WKO472MCPCRUKR
CAP CER 4700PF 440VAC Y5U RADIAL

CAP CER 4700PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKO472MCPCRUKR-ND 70K6405 WKO472MCPCRUKR
Product Name Ceramic Capacitors Wko X440Y300Vac 4,7Nf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Thin Film Capacitors - 1761-CSA-200-30X30X5-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details