Vishay Intertechnology, Inc. Ceramic Capacitors WKO472KCPEJ0KR

Description
4700pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO472KCPEJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO472KCPEJ0KR-ND
Ceramic Capacitors WKO472KCPEJ0KR-ND
4700pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,4.7Nf,10-% Tol,10+% Tol Vishay - 70K6400 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Nf,10-% Tol,10+% Tol Vishay
70K6400
Capacitor,ceramic,4.7Nf,10-% Tol,10+% Tol Vishay 70K6400
Capacitor,Ceramic,4. 7nF,10-% Tol,10+% Tol

Capacitor,Ceramic,4.7nF,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO472KCPEJ0KR-ND 70K6400
Product Name Ceramic Capacitors Capacitor,ceramic,4.7Nf,10-% Tol,10+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers