Vishay Intertechnology, Inc. Ceramic Capacitors WKO471MCPDRUKR

Description
470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO471MCPDRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO471MCPDRUKR-ND
Ceramic Capacitors WKO471MCPDRUKR-ND
470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wko X440Y300Vac 470Pf ±20% K4000 E3 Vishay - 70K6395 - Newark, An Avnet Company
Chicago, IL, United States
Wko X440Y300Vac 470Pf ±20% K4000 E3 Vishay
70K6395
Wko X440Y300Vac 470Pf ±20% K4000 E3 Vishay 70K6395
WKO X440Y300VAC 470PF ±20% K4000 e3

WKO X440Y300VAC 470PF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO471MCPDRUKR-ND 70K6395
Product Name Ceramic Capacitors Wko X440Y300Vac 470Pf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers