Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable WKO471MCPCRAKR

Description
Manufacturer: AMIS Part Status: Obsolete Category: Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: 117-BGA, WLBGA Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 0.228" (5.80mm) Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Part Status: Obsolete Category: Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: 117-BGA, WLBGA Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 0.228" (5.80mm) Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer: AMIS Part Status: Obsolete Category: Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: 117-BGA, WLBGA Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 0.228" (5.80mm) Lead Spacing: 0.886" (22.50mm)

Manufacturer: AMIS
Part Status: Obsolete
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Package / Case: 117-BGA, WLBGA
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Height - Seated (Max): 0.228" (5.80mm)
Lead Spacing: 0.886" (22.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHCT32PW - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details