Vishay Intertechnology, Inc. Ceramic Capacitors WKO471MCPCF0KR

Description
470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO471MCPCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO471MCPCF0KR-ND
Ceramic Capacitors WKO471MCPCF0KR-ND
470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
470pF 440V Capacitor
60-WKO471MCPCF0KR
470pF 440V Capacitor 60-WKO471MCPCF0KR
Ceramic Capacitor 470pF 440V 20% Radial 7.5mm 125C Product overview: WKO471MCPCF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 440V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 440V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO471MCPCF0KR can be used for catalog matching and distributor lookup.

Ceramic Capacitor 470pF 440V 20% Radial 7.5mm 125C Product overview: WKO471MCPCF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 440V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 440V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO471MCPCF0KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - WKO471MCPCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKO471MCPCF0KR
Ceramic Capacitors WKO471MCPCF0KR
CAP CER 470PF 440VAC Y5U RADIAL

CAP CER 470PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 470Pf 440V, K4000, 20%, Radial; Capacitance Vishay - 70K6390 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 440V, K4000, 20%, Radial; Capacitance Vishay
70K6390
Ceramic Capacitor 470Pf 440V, K4000, 20%, Radial; Capacitance Vishay 70K6390
CERAMIC CAPACITOR 470PF 440V, K4000, 20%, RADIAL; Capacitance:470pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 440V, K4000, 20%, RADIAL; Capacitance:470pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WKO471MCPCF0KR-ND 60-WKO471MCPCF0KR WKO471MCPCF0KR 70K6390
Product Name Ceramic Capacitors 470pF 440V Capacitor Ceramic Capacitors Ceramic Capacitor 470Pf 440V, K4000, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C17CF5R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details