Vishay Intertechnology, Inc. Ceramic Capacitors WKO471KCPCF0KR

Description
470pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO471KCPCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO471KCPCF0KR-ND
Ceramic Capacitors WKO471KCPCF0KR-ND
470pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

470pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WKO471KCPCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKO471KCPCF0KR
Ceramic Capacitors WKO471KCPCF0KR
CAP CER 470PF 440VAC Y5U RADIAL

CAP CER 470PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,470Pf,10-% Tol,10+% Tol Vishay - 70K6384 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,10-% Tol,10+% Tol Vishay
70K6384
Capacitor,ceramic,470Pf,10-% Tol,10+% Tol Vishay 70K6384
Capacitor,Ceramic,47 0pF,10-% Tol,10+% Tol

Capacitor,Ceramic,470pF,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKO471KCPCF0KR-ND WKO471KCPCF0KR 70K6384
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,470Pf,10-% Tol,10+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1908551P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details