47pF ±20% 440VAC Ceramic Capacitor U2J Radial, Disc
CAP CER 47PF 440VAC U2J RADIAL
Capacitor,Ceramic,47
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WKO470MCPCRAKR-ND | WKO470MCPCRAKR | 70K6381 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,47Pf,20-% Tol,20+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 440 volts |