Vishay Intertechnology, Inc. Ceramic Capacitors WKO470MCPCD0KR

Description
47pF ±20% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
47pF ±20% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO470MCPCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO470MCPCD0KR-ND
Ceramic Capacitors WKO470MCPCD0KR-ND
47pF ±20% 440VAC Ceramic Capacitor U2J Radial, Disc

47pF ±20% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number WKO470MCPCD0KR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details