Vishay Intertechnology, Inc. Ceramic Capacitors WKO392MCPCJ0KR

Description
3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO392MCPCJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO392MCPCJ0KR-ND
Ceramic Capacitors WKO392MCPCJ0KR-ND
3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,3.9Nf,20-% Tol,20+% Tol Vishay - 70K6376 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.9Nf,20-% Tol,20+% Tol Vishay
70K6376
Capacitor,ceramic,3.9Nf,20-% Tol,20+% Tol Vishay 70K6376
Capacitor,Ceramic,3. 9nF,20-% Tol,20+% Tol

Capacitor,Ceramic,3.9nF,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO392MCPCJ0KR-ND 70K6376
Product Name Ceramic Capacitors Capacitor,ceramic,3.9Nf,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details