Vishay Intertechnology, Inc. Ceramic Capacitors WKO392MCPCF0KR

Description
3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO392MCPCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO392MCPCF0KR-ND
Ceramic Capacitors WKO392MCPCF0KR-ND
3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WKO392MCPCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKO392MCPCF0KR
Ceramic Capacitors WKO392MCPCF0KR
CAP CER 3900PF 440VAC Y5U RADIAL

CAP CER 3900PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,3.9Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay - 70K6375 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.9Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
70K6375
Capacitor,ceramic,3.9Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay 70K6375
Capacitor,Ceramic,3. 9nF,400VDC,20-% Tol,20+% Tol,2E3-TC Code

Capacitor,Ceramic,3.9nF,400VDC,20-% Tol,20+% Tol,2E3-TC Code

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKO392MCPCF0KR-ND WKO392MCPCF0KR 70K6375
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,3.9Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 106PHB600K2R - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details