Vishay Intertechnology, Inc. Ceramic Capacitors WKO330MCPCF0KR

Description
33pF ±20% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
33pF ±20% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO330MCPCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO330MCPCF0KR-ND
Ceramic Capacitors WKO330MCPCF0KR-ND
33pF ±20% 440VAC Ceramic Capacitor U2J Radial, Disc

33pF ±20% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,33Pf,20-% Tol,20+% Tol Vishay - 70K6351 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,33Pf,20-% Tol,20+% Tol Vishay
70K6351
Capacitor,ceramic,33Pf,20-% Tol,20+% Tol Vishay 70K6351
Capacitor,Ceramic,33 pF,20-% Tol,20+% Tol

Capacitor,Ceramic,33pF,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO330MCPCF0KR-ND 70K6351
Product Name Ceramic Capacitors Capacitor,ceramic,33Pf,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details