Vishay Intertechnology, Inc. Ceramic Capacitors WKO330MCPCD0KR

Description
33pF ±20% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
33pF ±20% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO330MCPCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO330MCPCD0KR-ND
Ceramic Capacitors WKO330MCPCD0KR-ND
33pF ±20% 440VAC Ceramic Capacitor U2J Radial, Disc

33pF ±20% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 33Pf, 440V, N750, 20%, Rad; Capacitance Vishay - 70K6350 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 33Pf, 440V, N750, 20%, Rad; Capacitance Vishay
70K6350
Capacitor Ceramic 33Pf, 440V, N750, 20%, Rad; Capacitance Vishay 70K6350
CAPACITOR CERAMIC 33PF, 440V, N750, 20%, RAD; Capacitance:33pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 33PF, 440V, N750, 20%, RAD; Capacitance:33pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO330MCPCD0KR-ND 70K6350
Product Name Ceramic Capacitors Capacitor Ceramic 33Pf, 440V, N750, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details