Vishay Intertechnology, Inc. Ceramic Capacitors WKO222MCPYC0KR

Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO222MCPYC0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO222MCPYC0KR-ND
Ceramic Capacitors WKO222MCPYC0KR-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wko X440Y300Vac 2,2Nf ±20% K4000 E3 Vishay - 70K6344 - Newark, An Avnet Company
Chicago, IL, United States
Wko X440Y300Vac 2,2Nf ±20% K4000 E3 Vishay
70K6344
Wko X440Y300Vac 2,2Nf ±20% K4000 E3 Vishay 70K6344
WKO X440Y300VAC 2,2nF ±20% K4000 e3

WKO X440Y300VAC 2,2nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO222MCPYC0KR-ND 70K6344
Product Name Ceramic Capacitors Wko X440Y300Vac 2,2Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers