2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
WKO X440Y300VAC 2,2nF ±20% K4000 e3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | WKO222MCPNR0KR-ND | 70K6340 |
| Product Name | Ceramic Capacitors | Wko X440Y300Vac 2,2Nf ±20% K4000 E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | |
| WVDC | 440 volts |