Vishay Intertechnology, Inc. Ceramic Capacitors WKO222MCPCRYKR

Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO222MCPCRYKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO222MCPCRYKR-ND
Ceramic Capacitors WKO222MCPCRYKR-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WKO222MCPCRYKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKO222MCPCRYKR
Ceramic Capacitors WKO222MCPCRYKR
CAP CER 2200PF 440VAC Y5U RADIAL

CAP CER 2200PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,2.2Nf,20-% Tol,20+% Tol Vishay - 70K6335 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,20-% Tol,20+% Tol Vishay
70K6335
Capacitor,ceramic,2.2Nf,20-% Tol,20+% Tol Vishay 70K6335
Capacitor,Ceramic,2. 2nF,20-% Tol,20+% Tol

Capacitor,Ceramic,2.2nF,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKO222MCPCRYKR-ND WKO222MCPCRYKR 70K6335
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,2.2Nf,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details