Vishay Intertechnology, Inc. Ceramic Capacitors WKO222MCPCH0KR

Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO222MCPCH0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO222MCPCH0KR-ND
Ceramic Capacitors WKO222MCPCH0KR-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,2.2Nf,20-% Tol,20+% Tol Vishay - 70K6329 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,20-% Tol,20+% Tol Vishay
70K6329
Capacitor,ceramic,2.2Nf,20-% Tol,20+% Tol Vishay 70K6329
Capacitor,Ceramic,2. 2nF,20-% Tol,20+% Tol

Capacitor,Ceramic,2.2nF,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO222MCPCH0KR-ND 70K6329
Product Name Ceramic Capacitors Capacitor,ceramic,2.2Nf,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers