Vishay Intertechnology, Inc. Ceramic Capacitors WKO222KCPCF0KR

Description
2200pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO222KCPCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO222KCPCF0KR-ND
Ceramic Capacitors WKO222KCPCF0KR-ND
2200pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,2.2Nf,400Vdc,10-% Tol,10+% Tol,2E3-Tc Code Vishay - 70K6326 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,400Vdc,10-% Tol,10+% Tol,2E3-Tc Code Vishay
70K6326
Capacitor,ceramic,2.2Nf,400Vdc,10-% Tol,10+% Tol,2E3-Tc Code Vishay 70K6326
Capacitor,Ceramic,2. 2nF,400VDC,10-% Tol,10+% Tol,2E3-TC Code

Capacitor,Ceramic,2.2nF,400VDC,10-% Tol,10+% Tol,2E3-TC Code

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO222KCPCF0KR-ND 70K6326
Product Name Ceramic Capacitors Capacitor,ceramic,2.2Nf,400Vdc,10-% Tol,10+% Tol,2E3-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers