Vishay Intertechnology, Inc. Ceramic Capacitors WKO221MCPSSLKR

Description
220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet
Description
220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO221MCPSSLKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO221MCPSSLKR-ND
Ceramic Capacitors WKO221MCPSSLKR-ND
220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc

220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc

Buy Now Datasheet
Wko X440Y300Vac 220Pf ±20% K2000 E3 Vishay - 70K6321 - Newark, An Avnet Company
Chicago, IL, United States
Wko X440Y300Vac 220Pf ±20% K2000 E3 Vishay
70K6321
Wko X440Y300Vac 220Pf ±20% K2000 E3 Vishay 70K6321
WKO X440Y300VAC 220PF ±20% K2000 e3

WKO X440Y300VAC 220PF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO221MCPSSLKR-ND 70K6321
Product Name Ceramic Capacitors Wko X440Y300Vac 220Pf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers