Vishay Intertechnology, Inc. Ceramic Capacitors WKO221MCPCREKR

Description
220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet
Description
220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO221MCPCREKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO221MCPCREKR-ND
Ceramic Capacitors WKO221MCPCREKR-ND
220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc

220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,220Pf,20-% Tol,20+% Tol Vishay - 70K6319 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,20-% Tol,20+% Tol Vishay
70K6319
Capacitor,ceramic,220Pf,20-% Tol,20+% Tol Vishay 70K6319
Capacitor,Ceramic,22 0pF,20-% Tol,20+% Tol

Capacitor,Ceramic,220pF,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO221MCPCREKR-ND 70K6319
Product Name Ceramic Capacitors Capacitor,ceramic,220Pf,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers