Cap Ceramic Single Suppression X1/Y2 220pF 440VAC/300VAC Y5T 20% (8 X 5mm) Radial 7.5mm 125°C T/R Product overview: WKO221MCPCRAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO221MCPCRAKR can be used for catalog matching and distributor lookup.
220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-WKO221MCPCRAKR | WKO221MCPCRAKR-ND |
| Product Name | 220pF Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.20E-4 microF |