220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc
CAPACITOR CERAMIC 220PF 440V, K2000, 20%, RAD; Capacitance:220pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes
CAP CER 220PF 440VAC Y5T RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WKO221MCPCD0KR-ND | 70K6314 | WKO221MCPCD0KR |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 220Pf 440V, K2000, 20%, Rad; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 440 volts | 440 volts |