Vishay Intertechnology, Inc. Ceramic Capacitors WKO152MCPQE0KR

Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO152MCPQE0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO152MCPQE0KR-ND
Ceramic Capacitors WKO152MCPQE0KR-ND
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wko X440Y300Vac 1,5Nf ±20% K4000 E3 Vishay - 70K6310 - Newark, An Avnet Company
Chicago, IL, United States
Wko X440Y300Vac 1,5Nf ±20% K4000 E3 Vishay
70K6310
Wko X440Y300Vac 1,5Nf ±20% K4000 E3 Vishay 70K6310
WKO X440Y300VAC 1,5nF ±20% K4000 e3

WKO X440Y300VAC 1,5nF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - WKO152MCPQE0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKO152MCPQE0KR
Ceramic Capacitors WKO152MCPQE0KR
CAP CER 1500PF 440VAC Y5U RADIAL

CAP CER 1500PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKO152MCPQE0KR-ND 70K6310 WKO152MCPQE0KR
Product Name Ceramic Capacitors Wko X440Y300Vac 1,5Nf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Film Capacitors - 1908337P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details