Vishay Intertechnology, Inc. Ceramic Capacitors WKO152MCPCH0KR

Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO152MCPCH0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO152MCPCH0KR-ND
Ceramic Capacitors WKO152MCPCH0KR-ND
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,1.5Nf,20-% Tol,20+% Tol Vishay - 70K6305 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Nf,20-% Tol,20+% Tol Vishay
70K6305
Capacitor,ceramic,1.5Nf,20-% Tol,20+% Tol Vishay 70K6305
Capacitor,Ceramic,1. 5nF,20-% Tol,20+% Tol

Capacitor,Ceramic,1.5nF,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO152MCPCH0KR-ND 70K6305
Product Name Ceramic Capacitors Capacitor,ceramic,1.5Nf,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - M39014/011327 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details