Vishay Intertechnology, Inc. Ceramic Capacitors WKO151MCPCRAKR

Description
150pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet
Description
150pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO151MCPCRAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO151MCPCRAKR-ND
Ceramic Capacitors WKO151MCPCRAKR-ND
150pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc

150pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,150Pf,20-% Tol,20+% Tol Vishay - 70K6301 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,150Pf,20-% Tol,20+% Tol Vishay
70K6301
Capacitor,ceramic,150Pf,20-% Tol,20+% Tol Vishay 70K6301
Capacitor,Ceramic,15 0pF,20-% Tol,20+% Tol

Capacitor,Ceramic,150pF,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO151MCPCRAKR-ND 70K6301
Product Name Ceramic Capacitors Capacitor,ceramic,150Pf,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details